EN
  • EN
  • DE

MAX1632CAI-T

Part No MAX1632CAI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701757-MAX1632CAI-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1632CAI-T CAD Model

Description

The MAX1632CAI-T from Maxim Integrated is a versatile and high-performance power-supply controller designed specifically for the demanding needs of notebook computers. This advanced integrated circuit (IC) is engineered to manage and optimize power delivery across multiple voltage rails, ensuring efficient and reliable operation of the device it powers.

Key Features

  • Quad Output Control: The MAX1632CAI-T is capable of controlling up to four outputs, making it an ideal solution for systems that require multiple regulated voltages.
  • High Efficiency: With its focus on power efficiency, this controller helps to extend battery life in portable devices by minimizing power losses.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to meet the specific needs of various applications.
  • Dynamic Voltage Management: The IC supports dynamic voltage management, allowing for real-time adjustments to the power supply based on system demands.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption when the notebook is in standby or sleep mode.

Applications

The MAX1632CAI-T is primarily used in notebook computers but is also suitable for other portable devices that require efficient power management across multiple voltage rails. Its robust design ensures that it can handle the varied power requirements of modern portable electronics.

Technical Specifications

  • Package: The device comes in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it reliable for use in various environments.
  • Brand: Maxim Integrated is known for its high-quality and reliable components, and the MAX1632CAI-T is no exception, reflecting the company's commitment to excellence in power management solutions.

Ordering Information

The product identifier for this power supply controller is MAX1632CAI-T, where the suffix 'T' denotes the tape and reel packaging option commonly used for automated assembly processes. For ordering or requesting samples, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess