EN
  • EN
  • DE

MAX1632EAI-TG074

Part No MAX1632EAI-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR LOW NOISE PWR SUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2V ~ 30V
Number of Outputs 2
Voltage - Output 2.5V ~ 3.3V, 5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701758-MAX1632EAI-TG074
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI-TG074 CAD Model

Description

Maxim Integrated Product: MAX1632EAI-TG074

The MAX1632EAI-TG074 is a high-performance, step-down, switching controller from Maxim Integrated, designed to deliver excellent power regulation in a variety of applications. This advanced integrated circuit (IC) is ideal for portable computers, telecommunication equipment, and other systems requiring efficient power management solutions.

With its wide input voltage range, the MAX1632EAI-TG074 accommodates a variety of power sources, making it a versatile choice for designers. The device is capable of handling input voltages from 5V to 28V, ensuring compatibility with both standard and custom power supplies. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply design.

The MAX1632EAI-TG074 features a synchronous rectification scheme that enhances efficiency, especially at low output voltages. This is critical for battery-powered applications where maximizing battery life is paramount. Additionally, the controller integrates a 5-bit digital-to-analog converter (DAC) for precise output voltage adjustment, enabling the user to fine-tune the voltage to meet specific requirements of the powered device.

Protection features of the MAX1632EAI-TG074 include overvoltage protection, undervoltage lockout, and thermal shutdown, which safeguard the IC and the system it powers from damage due to abnormal operating conditions. Furthermore, the controller offers a soft-start feature that minimizes inrush current during startup, contributing to the stability and reliability of the system.

The MAX1632EAI-TG074 is available in a compact 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices where space is at a premium.

In summary, the MAX1632EAI-TG074 from Maxim Integrated is a robust, efficient, and versatile power management solution that meets the demands of modern electronic systems. Its combination of features, including wide input voltage range, high efficiency, precision voltage adjustment, and comprehensive protection circuits, make it a top choice for designers seeking a reliable and high-performing power controller.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7651 $58.0671
51+ $2.2684 $115.6884
79+ $2.1980 $173.6420
109+ $2.1264 $231.7776
141+ $2.0559 $289.8819
188+ $1.8434 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess