EN
  • EN
  • DE

MAX1679EUA+T

Part No MAX1679EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR 1CELL LITH 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Voltage Supply MAX 22V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 701783-MAX1679EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1679EUA+T
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1679EUA+T CAD Model

Description

Maxim Integrated's MAX1679EUA+T Step-Up DC-DC Converter

The MAX1679EUA+T from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to meet the needs of portable electronic devices requiring a small form factor and efficient power conversion. This integrated circuit is capable of delivering a fixed or adjustable output voltage from a low-voltage input, making it an ideal solution for battery-powered applications.

Key Features

  • High Efficiency: The MAX1679EUA+T boasts a high conversion efficiency, which is critical for maximizing battery life in portable devices.
  • Adjustable Output: This converter offers an adjustable output voltage range, providing flexibility for various design requirements.
  • Low Quiescent Current: The device's low quiescent current helps in reducing standby power consumption, further extending battery life.
  • Compact Size: Housed in a μMAX-8 package, the MAX1679EUA+T is designed for space-constrained applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating a variety of power sources.

Applications

The MAX1679EUA+T is suitable for a diverse range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • GPS Receivers
  • Digital Cameras
  • Wireless Mice and Keyboards

Technical Specifications

Some of the technical specifications of the MAX1679EUA+T include:

  • Input Voltage Range: 0.7V to VOUT
  • Output Voltage Range: 2.5V to 5.5V (adjustable)
  • Output Current: Up to 150mA (depending on input/output voltage)
  • Switching Frequency: 300kHz (typical)
  • Package: μMAX-8

Conclusion

The Maxim Integrated MAX1679EUA+T step-up DC-DC converter is an exceptional choice for designers looking to optimize power management in compact and battery-powered devices. Its high efficiency, low quiescent current, and versatile voltage options make it a highly adaptable solution that meets the demands of modern portable electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess