EN
  • EN
  • DE

MAX16820ATT

Part No MAX16820ATT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701813-MAX16820ATT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16820ATT CAD Model

Description

MAX16820ATT High-Efficiency, High-Brightness LED Driver

The MAX16820ATT from Maxim Integrated is a high-efficiency, high-brightness LED driver designed to address the growing demand for advanced lighting solutions. This compact device is housed in a 6-pin TDFN package, making it an ideal choice for space-constrained applications such as portable devices, automotive lighting, and LED backlighting systems.

Key Features:

  • High Efficiency: The MAX16820ATT is engineered to deliver high efficiency, which is crucial for maintaining the longevity of LED systems and for reducing power consumption. This makes it an eco-friendly option for energy-sensitive applications.
  • Adjustable Output Current: Users can adjust the output current to suit a wide range of high-brightness LEDs, offering flexibility in design and ensuring compatibility with various LED configurations.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and ensuring stable operation under fluctuating input conditions.
  • PWM Dimming: With integrated Pulse-Width Modulation (PWM) dimming, the MAX16820ATT allows for precise control over the brightness levels of LEDs, enhancing the user experience and providing power savings when full brightness is not required.
  • Thermal Protection: Built-in thermal protection safeguards the device and the LED array from overheating, which is essential for maintaining the reliability and durability of the lighting system.
  • Integrated Switch: The inclusion of an integrated switch minimizes the need for external components, simplifying the design and reducing the overall bill of materials.

Applications:

  • Automotive exterior and interior lighting
  • Portable and handheld devices
  • LED backlighting for LCD displays
  • General-purpose LED illumination

In summary, the MAX16820ATT LED driver from Maxim Integrated is a versatile and efficient solution for driving high-brightness LEDs. Its combination of high efficiency, adjustable output, and advanced features like PWM dimming and thermal protection make it a top choice for designers looking to create innovative lighting solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess