EN
  • EN
  • DE

MAX16836ASA+T

Part No MAX16836ASA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 40V
Voltage - Output 39.45V
Output Current per Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 701853-MAX16836ASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16836
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16836ASA+T CAD Model

Description

The MAX16836ASA+T from Maxim Integrated is a high-performance, current-regulated driver specifically designed for driving high-brightness LEDs (HB LEDs). This versatile LED driver integrates a switch-mode controller for efficient power conversion, which makes it ideal for a wide range of applications such as automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 6.5V to 40V input, the MAX16836ASA+T accommodates a variety of power supplies and ensures consistent LED operation even with fluctuating input voltages.
  • High Efficiency: Its integrated switch-mode controller enables efficient power conversion, which not only saves energy but also minimizes heat generation.
  • Adjustable Output Current: The device allows for precise control of the LED current, which can be set via an external resistor. This feature provides flexibility in adjusting the brightness levels to meet specific application requirements.
  • PWM Dimming Capability: With its pulse-width modulation (PWM) dimming interface, the MAX16836ASA+T offers smooth and flicker-free brightness control, enhancing the user experience.
  • Thermal Protection: It includes over-temperature protection to safeguard the device and the LEDs from damage due to excessive heat.
  • Compact Package: Available in an 8-pin SOIC package, the MAX16836ASA+T is compact and suitable for space-constrained applications.

Applications

  • Automotive Exterior and Interior Lighting
  • Architectural and Ambient Lighting
  • Commercial and Residential LED Fixtures
  • LED Backlighting
  • Signage and Decorative LED Lighting

The MAX16836ASA+T LED driver from Maxim Integrated offers a robust and efficient solution for driving high-brightness LEDs with ease and reliability. Its wide input voltage range, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to create sophisticated LED lighting solutions that require precise control and long-term stability.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess