EN
  • EN
  • DE

MAX16910CATA8+T

Part No MAX16910CATA8+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Automotive Linear Regulator Ideal for Low-Quiescent Current, Always-On Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 280 mV
Max Input Voltage 45 V
Max Operating Temperature 125 °C
Max Output Current 200 mA
Max Power Dissipation 1.951 W
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 200 mA
Output Voltage 5 V
Polarity Positive
Radiation Hardening No
Reference Voltage 1.25 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1145262-MAX16910CATA8+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16910CATA8+T CAD Model

Description

Maxim Integrated MAX16910CATA8+T Voltage Regulator

The MAX16910CATA8+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 200mA. This efficient voltage regulator is ideal for space-constrained applications, thanks to its compact, 8-pin TDFN package measuring just 3mm x 3mm. It operates over a wide input voltage range from 4V to 20V, making it suitable for a diverse range of power supply scenarios.

One of the standout features of the MAX16910CATA8+T is its low quiescent current, which is particularly beneficial for battery-powered devices where power conservation is critical. The device boasts a quiescent current as low as 20µA, which helps to extend battery life in portable applications. Additionally, the regulator offers an impressive transient response, ensuring stable performance even during rapid changes in load.

The MAX16910CATA8+T also provides a high level of protection for connected devices. It includes over-temperature protection and short-circuit protection, safeguarding the regulator and the device it powers from damage due to overheating or excessive current. Furthermore, the LDO features a thermal shutdown mechanism that automatically disables the output if the junction temperature exceeds safe operating limits.

Designers can take advantage of the regulator's adjustable output voltage, which can be set from 1V to 5V using external resistors. This flexibility allows for precise voltage regulation tailored to specific application requirements. The MAX16910CATA8+T also offers a fixed output voltage version, which can simplify the design for standard voltage rails.

With its robust feature set and compact form factor, the MAX16910CATA8+T is an excellent choice for a wide array of applications, including automotive systems, power management solutions, and portable consumer electronics. Its reliability and efficiency make it a go-to component for engineers looking to optimize their power supply designs while minimizing space and power consumption.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess