EN
  • EN
  • DE
  • IT

MAX16920BATJ/V

Part No MAX16920BATJ/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701919-MAX16920BATJ/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16920BATJ/V CAD Model

Description

Maxim Integrated's MAX16920BATJ/V Power Management IC

The MAX16920BATJ/V is a highly efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable power solutions. This advanced IC is engineered to meet the rigorous demands of automotive and industrial applications, providing a robust and flexible power management system that ensures stable and reliable operation in a variety of conditions.

At the heart of the MAX16920BATJ/V is a set of integrated features that make it an ideal choice for powering complex electronic systems. It includes multiple voltage regulators, each optimized for different aspects of power delivery. This multi-channel approach allows for precise control over various subsystems, ensuring that each receives the appropriate voltage level for optimal performance.

The PMIC is designed with a focus on efficiency, which is crucial for minimizing heat generation and power loss. This makes the MAX16920BATJ/V suitable for applications where energy conservation is paramount, such as battery-operated devices and energy-sensitive automotive components. The device's high level of integration also reduces the need for external components, simplifying design and saving valuable board space.

One of the standout features of the MAX16920BATJ/V is its robust protection circuitry. The device includes overvoltage, undervoltage, and overcurrent protection, which safeguards the electronic system against common electrical hazards. This level of protection is vital in automotive environments where voltage fluctuations and transient conditions are frequent.

Furthermore, the MAX16920BATJ/V offers a wide operating temperature range, making it suitable for use in harsh environments where temperature extremes can affect the performance and reliability of electronic components. This temperature resilience, combined with its compact package size, makes the PMIC a versatile choice for space-constrained applications.

In summary, Maxim Integrated's MAX16920BATJ/V is a power management solution that offers efficiency, integration, and protection. It's designed to meet the stringent requirements of automotive and industrial applications, ensuring stable power delivery and system reliability. With its advanced features and robust design, the MAX16920BATJ/V stands out as a top-tier choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BUCK BOOST PROG 72WLP
Lowest to $5.2559
Maxim Integrated
IC SUPERVISOR MPU 8-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $12.5531
Maxim Integrated
IC SUPERVISOR MPU 8-DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 8-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3943 $65.9145
36+ $3.6053 $129.7908
56+ $3.4927 $195.5912
77+ $3.3802 $260.2754
99+ $3.2676 $323.4924
133+ $2.9300 $389.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess