EN
  • EN
  • DE

MAX709EPA

Part No MAX709EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706250-MAX709EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709EPA CAD Model

Description

Maxim Integrated MAX709EPA Microprocessor Supervisory Circuit

The MAX709EPA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in monitoring 5V power supplies.

This compact supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX709EPA includes a variety of features that make it an essential component for system stability and protection.

  • Precision Monitoring: The device has a precision voltage monitor that keeps a check on the system voltage levels. It ensures that the voltage does not fall below a predetermined threshold, which is vital for maintaining system stability.
  • Power-On Reset: Upon power-up, the MAX709EPA generates a reset pulse, which lasts for a minimum of 140ms after the supply voltage reaches the reset voltage threshold. This feature guarantees that the µP starts operating only when the power supply has stabilized.
  • Manual Reset Input: An additional feature of this device is the manual reset input that allows for a system reset to be triggered with an external switch or logic signal.
  • Watchdog Timer: The integrated watchdog timer ensures that if the µP or software fails to provide a periodic resetting signal, the MAX709EPA will issue a system reset, thus preventing system hang-ups or malfunctions.
  • Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Wide Operating Temperature Range: The MAX709EPA operates over a wide temperature range of -40°C to +85°C, which makes it suitable for industrial applications.
  • 8-Pin DIP Package: It comes in an 8-pin DIP package, which is easy to integrate into a wide range of system designs.

Overall, the MAX709EPA microprocessor supervisory circuit from Maxim Integrated is a robust solution for system management and protection. By monitoring power supply levels, generating power-on resets, offering manual reset capability, and providing a watchdog timer, it significantly enhances the reliability and performance of digital and microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess