EN
  • EN
  • DE

MAX17004ETJ+TG38

Part No MAX17004ETJ+TG38
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH-EFFICIENCY, QUAD OUTPUT, MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 6V ~ 26V
Number of Outputs 4
Voltage - Output 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208791-MAX17004ETJ+TG38
Ultra Librarian 3D Model Ultra Librarian MAX17004ETJ+TG38 CAD Model

Description

MAX17004ETJ+TG38 Battery Fuel Gauge IC

The MAX17004ETJ+TG38 from Maxim Integrated is a sophisticated battery fuel-gauge IC designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This compact, integrated circuit is housed in a TQFN-32 package and is specifically engineered for portable devices such as smartphones, tablets, and laptops, where precise battery management is crucial for optimal performance and extended battery life.

Key Features

  • ModelGauge Technology: The MAX17004ETJ+TG38 incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery relearn cycles and simplifies system design by providing a more accurate state-of-charge (SOC) estimation compared to traditional coulomb counters.
  • High Accuracy: This device offers high accuracy in SOC estimation, with an error of less than 1% under various conditions, ensuring users have reliable information about their battery's charge level.
  • Low Quiescent Current: Designed for power-sensitive applications, the IC features a low quiescent current that helps to minimize battery drain when the device is in standby mode.
  • Configurable Alert Outputs: The MAX17004ETJ+TG38 provides configurable alert outputs for SOC low, SOC high, and voltage thresholds, which can be used to trigger external systems or to notify the user of critical battery states.

Applications

The versatility of the MAX17004ETJ+TG38 makes it suitable for a wide range of applications where reliable battery monitoring is essential. These include:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • Portable Medical Devices
  • Handheld Gaming Consoles

Technical Specifications

  • Package Type: TQFN-32
  • Operating Voltage: Typically ranges from 3V to 4.5V
  • Communication Interface: I²C for interfacing with microcontrollers and other digital systems.
  • Temperature Range: Operates effectively over a wide temperature range, making it suitable for various environments.

Overall, the MAX17004ETJ+TG38 is a reliable and efficient solution for battery fuel gauging, providing device manufacturers and users with the confidence that their devices will accurately reflect battery usage and remaining life.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5045 $58.5585
32+ $3.6960 $118.2720
49+ $3.5805 $175.4445
67+ $3.4650 $232.1550
87+ $3.3495 $291.4065
116+ $3.0030 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess