EN
  • EN
  • DE
  • IT

MAX17007AGTI+T

Part No MAX17007AGTI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR QPWM GRAPHICS 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supplies
Operating Supply Current 1.7mA
Supply Voltage - Operating 4.5 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 121985-MAX17007AGTI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17007AGTI+T CAD Model

Description

Maxim Integrated MAX17007AGTI+T Display Power Management IC

The MAX17007AGTI+T is a sophisticated display power management integrated circuit (IC) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This IC is engineered to provide a comprehensive power management solution for active-matrix thin-film transistor (TFT) liquid-crystal displays (LCDs) used in a wide array of electronic devices such as laptops, monitors, and TVs.

One of the standout features of the MAX17007AGTI+T is its capability to drive multiple outputs required for display panels. It includes a step-up controller for the source driver supply, a step-up/step-down controller for the gate-on supply, and a step-down controller for the logic supply. This multi-channel approach ensures that different parts of the display receive the precise voltage levels required for optimal performance.

The IC also boasts an integrated high-performance operational amplifier designed to control the brightness of the display through a pulse-width modulation (PWM) dimming input. This allows for smooth and precise control over the backlight intensity, which is essential for achieving the best visual experience and power efficiency.

Additionally, the MAX17007AGTI+T is designed with power-saving in mind. It features a low quiescent current and a high-efficiency operation mode that helps to extend battery life in portable devices. Its small, 28-pin thin QFN package makes it an ideal choice for applications where space is at a premium, without compromising on performance.

For design flexibility, the MAX17007AGTI+T is equipped with a variety of protection features, including overvoltage protection, thermal shutdown, and under-voltage lockout. These features ensure that the IC and the display it powers are protected from a range of electrical abnormalities, enhancing the reliability and longevity of the end product.

In summary, the Maxim Integrated MAX17007AGTI+T is a versatile and efficient solution for powering TFT LCDs. With its multiple output channels, integrated brightness control, and robust protection features, it stands out as a high-performance component in the field of display power management.

You May Also Be Interested in

Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7811 $69.3732
28+ $4.7436 $132.8208
43+ $4.5961 $197.6323
59+ $4.4474 $262.3966
76+ $4.2999 $326.7924
101+ $3.8549 $389.3449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess