EN
  • EN
  • DE

MAX17018BATL/V+T

Part No MAX17018BATL/V+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829649-MAX17018BATL/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17018BATL/V+T CAD Model

Description

Product Overview: MAX17018BATL/V+T by Maxim Integrated

The MAX17018BATL/V+T is a high-performance, multi-output power-supply solution designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is tailored for precision power management, particularly in complex digital systems such as laptop computers, ultrabooks, and other portable and battery-powered devices. The MAX17018BATL/V+T is highly integrated, which helps in reducing the overall footprint and component count in the system design.

Key Features

  • High Efficiency: The device is designed to optimize power conversion efficiency, which is crucial for extending battery life in portable applications.
  • Multiple Outputs: It supports several output voltages, enabling it to power various subsystems within an electronic device.
  • Programmable Voltage: Output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling to meet the power requirements of different system states.
  • Integrated FETs: The inclusion of internal FETs simplifies the design and can reduce external component requirements, saving space and cost.
  • Power Sequencing: The device provides power-up and power-down sequencing for safe operation of the electronics it powers.

Applications

The MAX17018BATL/V+T is versatile and can be used in a variety of applications where efficient power management is critical. Its main applications include:

  • Notebook Computers
  • Ultrabooks
  • Tablets
  • Other Portable and Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX17018BATL/V+T include a wide input voltage range, multiple output voltage options, and a compact package. It is designed to meet the rigorous demands of modern portable electronics, ensuring reliable performance in a variety of environmental conditions.

Ordering Information

The product is available in a compact TQFN package and can be ordered with the specific part number MAX17018BATL/V+T. For detailed ordering and product information, customers should refer to the Maxim Integrated official website or contact their sales representatives.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8454 $90.8454
2+ $88.0075 $176.0150
3+ $85.1685 $255.5055
4+ $82.3296 $329.3184
5+ $73.8126 $369.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess