EN
  • EN
  • DE

MAX1714BEEE+

Part No MAX1714BEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 120864-MAX1714BEEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE+ CAD Model

Description

Maxim Integrated MAX1714BEEE+ Voltage Regulator

The MAX1714BEEE+ from Maxim Integrated is a high-performance, step-down voltage regulator designed for precision voltage regulation in a variety of electronic applications. This compact and efficient component ensures stable and reliable power delivery, making it an ideal choice for designers looking to optimize the power management in their systems.

At the heart of the MAX1714BEEE+ is an advanced PWM (Pulse Width Modulation) control circuit that provides excellent response to load transients and maintains a steady output voltage even under varying input conditions. The device operates over a wide input voltage range, accommodating various power sources, and is capable of delivering an adjustable output voltage that can be set via external resistors.

The regulator is packaged in a 16-pin QSOP form factor, which allows for a compact footprint on the PCB (Printed Circuit Board). This small size is particularly advantageous for space-constrained applications such as portable devices, telecommunications, and computing equipment.

Key features of the MAX1714BEEE+ include:

  • High efficiency: This regulator is designed to convert power with minimal losses, making it suitable for battery-powered devices where energy conservation is critical.
  • Adjustable output voltage: Users can set the desired output voltage to meet the requirements of their specific application, providing flexibility in design.
  • Overcurrent protection: The built-in overcurrent protection ensures that the device and the system it powers are safeguarded against excessive current draw, enhancing system reliability.
  • Thermal overload protection: The MAX1714BEEE+ also features thermal protection to prevent overheating, further securing the longevity of the device.
  • Low dropout operation: This regulator can maintain output voltage regulation even with a very small difference between input and output voltages, which is beneficial for prolonging battery life.

The MAX1714BEEE+ is a versatile voltage regulator that combines high efficiency, precision output control, and robust protection features. Its performance and compact design make it a top choice for engineers and designers seeking to improve power management solutions in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess