EN
  • EN
  • DE

MAX17222ELT+T

Part No MAX17222ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 60-nA quiescent current bi-directional buck/boost converter with bypass mode 12-WSON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Height 800 µm
Max Duty Cycle 75 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 357.8 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 950 mV
Nominal Supply Current 100 pA
Number of Outputs 1
Number of Pins 6
Output Current 500 mA
Output Voltage 5 V
Packaging Cut Tape
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.5 MHz
Topology Boost
Win Source Part Number 975218-MAX17222ELT+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17222ELT+T CAD Model

Description

Maxim Integrated MAX17222ELT+T NanoPower DC-DC Boost Converters

The MAX17222ELT+T from Maxim Integrated is a highly efficient, compact, and versatile NanoPower DC-DC boost converter that is ideal for battery-powered and low-power applications. This component is part of Maxim's innovative nanoPower technology line, which focuses on minimizing power consumption and extending battery life for portable and wearable devices.

Key Features

  • Ultra-Low Quiescent Current: The MAX17222ELT+T boasts an ultra-low quiescent current of just 300nA, which significantly reduces the standby power consumption and is crucial for extending the battery life in devices that spend a large amount of time in standby mode.
  • Wide Input Voltage Range: With an input voltage range from 0.4V to 5.5V, this converter can operate from a single-cell battery or other low-voltage sources, making it highly versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable up to 10V, providing flexibility to power a wide range of components from a single power source.
  • True Shutdown™: The True Shutdown feature allows the device to completely disconnect the output from the input without any forward or reverse current, further reducing power consumption when the device is turned off.
  • Small Package Size: The MAX17222ELT+T comes in a tiny 6-pin Thin Laminated Package (TDFN), measuring just 2.5mm x 2.0mm, making it ideal for space-constrained applications.

Applications

The MAX17222ELT+T is suitable for a variety of applications where power efficiency and space are critical considerations. These include:

  • Wearable Devices
  • Wireless Sensors
  • Medical Devices
  • Portable Electronics
  • Energy Harvesting Systems
  • Internet of Things (IoT) Devices

Maxim Integrated's commitment to power management excellence is evident in the MAX17222ELT+T, with its advanced features tailored for modern, energy-conscious designs. By integrating this boost converter into your product, you can achieve longer battery life, reliable performance, and compact form factor, all of which are essential for competitive consumer electronics and industrial applications.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1358 $51.1110
110+ $0.9319 $102.5090
170+ $0.9028 $153.4760
230+ $0.8737 $200.9510
300+ $0.8446 $253.3800
400+ $0.7572 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,473 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess