EN
  • EN
  • DE

MAX1725EUK-T

Part No MAX1725EUK-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V to 5V 0.08A 5-Pin SOT-23 T/R / IC REG LDO ADJ 20MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 1.5V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.6V @ 20mA
Output Current 20mA
Operating Supply Current 4.5μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 785513-MAX1725EUK-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1725
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1725EUK-T CAD Model

Description

Maxim Integrated MAX1725EUK-T Step-Down Converter

The MAX1725EUK-T from Maxim Integrated is a high-efficiency, low-quiescent-current step-down DC-DC converter designed for a variety of applications. This compact and versatile component is ideal for portable devices where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1725EUK-T features a synchronous rectification design, which helps in achieving high efficiencies of up to 96%. This makes it suitable for battery-operated devices as it maximizes battery life.
  • Low Quiescent Current: With a quiescent current of only 30µA, the MAX1725EUK-T ensures minimal power drain when in standby mode, further conserving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltages to cater to different needs.
  • Compact SOT23 Package: The device is available in a small 5-pin SOT23 package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: The input voltage range is from 2.7V to 5.5V, accommodating a variety of power sources including single-cell Li-ion batteries.
  • Overcurrent Protection: The MAX1725EUK-T includes internal cycle-by-cycle current limit protection, ensuring the safety and reliability of the device under extreme conditions.

Applications

The MAX1725EUK-T is versatile and can be used in numerous applications, some of which include:

  • Portable and battery-powered devices
  • Bluetooth® headsets and accessories
  • PDAs and handheld computers
  • Digital cameras and MP3 players
  • GPS receivers

The MAX1725EUK-T's combination of high efficiency, low quiescent current, and compact packaging makes it an ideal choice for designers looking to optimize power management in their portable and space-sensitive projects. Maxim Integrated's commitment to quality ensures that this step-down converter will provide reliable performance and contribute to the overall efficiency of the end product.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9794 $53.8670
125+ $0.8036 $100.4500
195+ $0.7785 $151.8075
270+ $0.7534 $203.4180
345+ $0.7283 $251.2635
460+ $0.6529 $300.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,727 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess