EN
  • EN
  • DE

MAX17502HAUD+

Part No MAX17502HAUD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Maxim Integrated
Series Himalaya
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-TSSOP-EP
Family Name MAX17502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925184-MAX17502HAUD+
Ultra Librarian 3D Model Ultra Librarian MAX17502HAUD+ CAD Model

Description

Maxim Integrated MAX17502HAUD+ High-Efficiency, DC-DC Converter

The MAX17502HAUD+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver robust power management and efficiency. This compact module offers a wide input voltage range from 4.5V to 60V, making it suitable for a diverse array of applications, including industrial, automotive, and communications systems.

With its ability to provide up to 1A of continuous output current, the MAX17502HAUD+ is an excellent choice for powering sensitive electronic devices. The converter operates at a fixed frequency and employs a peak-current-mode control architecture, which ensures stable operation over a wide range of input voltages and load conditions.

The efficiency of the MAX17502HAUD+ is one of its standout features. Thanks to its synchronous rectification and low quiescent current, it maintains high efficiency across the full load range. This not only conserves power but also minimizes the generation of unwanted heat, contributing to the longevity of both the converter and the devices it powers.

For designers concerned with flexibility, the MAX17502HAUD+ offers adjustable output voltage from 0.9V up to 90% of the input voltage, allowing for precise regulation tailored to specific requirements. Furthermore, the device includes a host of protective features such as over-temperature protection, undervoltage lockout, and overcurrent protection, ensuring reliable operation under adverse conditions.

Maxim Integrated has packaged the MAX17502HAUD+ in a compact TSSOP-EP package, which is optimized for thermal performance and space-saving on the PCB. The inclusion of an exposed pad enhances thermal dissipation, allowing the device to operate at lower temperatures and improve its overall performance and durability.

Overall, the MAX17502HAUD+ stands out as a versatile and efficient solution for a wide range of power supply designs. Its combination of high efficiency, robust protection features, and flexible voltage adjustment options make it a top choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8826 $55.0608
18+ $5.6473 $101.6514
28+ $5.4708 $153.1824
38+ $5.2943 $201.1834
49+ $5.1178 $250.7722
66+ $4.5884 $302.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess