EN
  • EN
  • DE

MAX17543ATP+T

Part No MAX17543ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT PWM DC to DC Controller 3.6V to 40V Input 20-Pin LCCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 90 %
Evaluation Kit Yes
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Current 2.5 A
Max Output Voltage 37.8 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 900 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 42 V
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
Output Voltage 37.8 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 981029-MAX17543ATP+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17543ATP+T CAD Model

Description

The MAX17543ATP+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter that operates over a wide input voltage range of 4.5V to 42V. This versatile component is designed to deliver up to 2.5A of continuous output current with excellent load and line regulation. It is an ideal choice for a variety of applications, including industrial, automotive, communications, and consumer electronics.

The MAX17543ATP+T incorporates a range of features that enhance its performance and ease of use. It has an adjustable switching frequency that can be set from 100kHz to 2.2MHz with an external resistor, allowing designers to optimize performance for their specific application. Additionally, the device's high-frequency operation enables the use of small, low-cost external components, such as inductors and capacitors, which helps to minimize the overall solution size.

This DC-DC converter also boasts a peak efficiency of up to 90%, which helps to reduce power losses and improve system reliability. The device includes built-in protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against a range of potential fault conditions.

The MAX17543ATP+T is available in a thermally enhanced, lead-free, 20-pin TQFN package with exposed pad (EP) and is specified over the -40°C to +125°C operating temperature range. This compact form factor, combined with its robust temperature range, makes it suitable for space-constrained and harsh environment applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX17543ATP+T, making it a smart choice for designers seeking a high-performance, durable, and flexible power solution. With its advanced features and comprehensive protections, this converter is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $24.4699
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess