EN
  • EN
  • DE

MAX1772EEI-T

Part No MAX1772EEI-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHRG BUILD BLCK 28QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18.2V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QSOP
Win Source Part Number 073373-MAX1772EEI-T
Ultra Librarian 3D Model Ultra Librarian MAX1772EEI-T CAD Model

Description

Product Overview: MAX1772EEI-T from Maxim Integrated

The MAX1772EEI-T is a high-efficiency, step-down DC-DC controller designed by Maxim Integrated to meet the rigorous demands of power management applications. This versatile component is engineered to provide a compact and efficient power solution for a variety of electronic devices, including portable computers, telecommunications equipment, and industrial systems.

Key Features

  • Voltage Range: The device operates from a wide input voltage range of 2.5V to 16.5V, making it suitable for applications powered by multi-cell batteries or regulated 5V and 12V power rails.
  • Adjustable Output: The output voltage is adjustable from 1.25V up to the input voltage, allowing for versatile use in various circuit designs.
  • High Efficiency: With its high efficiency, the MAX1772EEI-T can deliver up to 90% efficiency, minimizing heat generation and power loss in systems where efficiency is critical.
  • Low Dropout Operation: The device's low dropout operation ensures continued functionality even when the input voltage is very close to the output voltage.
  • Frequency Synchronization: An external synchronization input allows the switching frequency to be synchronized to an external clock, reducing noise and potential interference with other system components.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat or current conditions.

Applications

The MAX1772EEI-T is ideal for a range of applications that require efficient voltage regulation and a high degree of reliability. Its robust feature set makes it an excellent choice for:

  • Battery-powered devices
  • Portable computing
  • Networking and telecommunications equipment
  • Industrial power supplies
  • Automotive applications

Package and Reliability

The MAX1772EEI-T is available in a 28-pin QSOP package, providing a space-saving solution for compact PCB layouts. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions. Maxim Integrated's commitment to quality ensures that this DC-DC controller meets the highest standards of performance and durability for your power management needs.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0233 $60.4660
47+ $2.4806 $116.5882
73+ $2.4031 $175.4263
100+ $2.3256 $232.5600
129+ $2.2481 $290.0049
172+ $2.0155 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess