EN
  • EN
  • DE

MAX1777EEI+

Part No MAX1777EEI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down 28-Pin QSOP / IC REG QD BUCK/LINEAR 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 200kHz ~ 500kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4.5 V ~ 24 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 785533-MAX1777EEI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1777EEI+
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1777EEI+ CAD Model

Description

MAX1777EEI+ Step-Down Controller from Maxim Integrated

The MAX1777EEI+ is a high-efficiency, low-voltage, step-down controller designed by Maxim Integrated for a wide range of applications. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage regulation and power conversion, making it an ideal choice for battery-powered devices, portable electronics, and distributed power systems.

Featuring a high level of integration, the MAX1777EEI+ is optimized to work with low-resistance, surface-mount n-channel MOSFETs, which contribute to its high efficiency. The device operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various power supply configurations. Its output voltage is adjustable from 1.25V to V<sub>IN, enabling precise regulation tailored to the needs of the specific application.

The MAX1777EEI+ boasts a high switching frequency of up to 300kHz, which allows for small external components, reducing the overall footprint and cost of the power supply design. Additionally, its high frequency operation translates into faster transient response, a critical factor in maintaining voltage stability in dynamic load conditions.

One of the key features of this controller is its ability to provide a high level of power efficiency, which is crucial for extending battery life in portable applications. It achieves this through its low quiescent current and the use of pulse-frequency modulation (PFM) at light loads, which reduces switching losses and improves efficiency.

The MAX1777EEI+ also incorporates several protective features, such as overvoltage protection, undervoltage lockout, and thermal shutdown, which safeguard the IC and the system it controls from a range of potential hazards. This contributes to the reliability and longevity of the end product.

Packaged in a 28-pin QSOP, the MAX1777EEI+ is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation across a wide range of environmental conditions. With its combination of efficiency, versatility, and protection features, the MAX1777EEI+ is a robust solution for modern power management challenges.

You May Also Be Interested in

Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $24.4699
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess