EN
  • EN
  • DE

MAX1793EUE15+

Part No MAX1793EUE15+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V to 20V 1A 16-Pin CSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TSSOP
Dropout Voltage 210 mV
Height 950 µm
Input Bias Current 225 µA
Lead Free Yes
Length 5.1 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 1 A
Max Power Dissipation 1.5 W
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Noise 115
Nominal Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 16
Number of Regulators 1
Output Current 1 A
Output Type Fixed
Output Voltage 5 V
Packaging Bulk
Polarity Positive
Power Rating 1.5 W
Quiescent Current 225 µA
REACH SVHC Unknown
Reference Voltage 1.25 V
RoHS Compliant
Watchdog Timer No
Width 4.5 mm
Win Source Part Number 1075095-MAX1793EUE15+
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE15+ CAD Model

Description

Maxim Integrated MAX1793EUE15+ Step-Down Converter

The MAX1793EUE15+ is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and versatile power management integrated circuit (IC) is an ideal solution for a wide range of applications, including portable devices, wireless networking, and industrial equipment that require a stable and efficient power supply.

With an input voltage range of 2.7V to 5.5V, the MAX1793EUE15+ is capable of delivering an output voltage of 1.5V, which is a common requirement for powering core logic in many digital circuits. The device can supply up to 500mA of output current, making it suitable for both moderate and high-power applications.

The MAX1793EUE15+ boasts a high switching frequency of up to 500kHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall solution size and bill of materials cost. The high frequency also enables a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.

One of the key features of the MAX1793EUE15+ is its low quiescent current, which significantly enhances the power efficiency, especially in battery-powered applications where extending battery life is crucial. Additionally, the device offers a low-dropout operation, ensuring consistent performance even when the input voltage is very close to the output voltage.

The MAX1793EUE15+ incorporates various protection features to ensure reliable operation under adverse conditions. These include over-temperature protection, which shuts down the device to prevent damage from excessive heat, and a current-limit feature that protects the device and the load from overcurrent conditions.

For design flexibility, the MAX1793EUE15+ is available in a thermally-efficient 16-pin TSSOP package, which is suitable for space-constrained applications. The device also supports a shutdown mode that reduces the supply current to below 1µA, further conserving power when the system is in standby or turned off.

In summary, the MAX1793EUE15+ from Maxim Integrated is a robust and energy-efficient step-down converter that offers a compact solution for a variety of applications requiring stable and reliable power delivery.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess