EN
  • EN
  • DE

MAX1809EEE

Part No MAX1809EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3A DDR MEM TERMINATION SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 3V ~ 5.5V
Number of Outputs 1
Voltage - Output 1.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829670-MAX1809EEE
Ultra Librarian 3D Model Ultra Librarian MAX1809EEE CAD Model

Description

Maxim Integrated MAX1809EEE Power Management IC

The Maxim Integrated MAX1809EEE is a versatile and highly efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, including portable devices, wireless communication equipment, and various battery-powered systems. This compact, multi-channel IC is an excellent choice for designers looking for a reliable solution to manage power in their products effectively.

Key Features:

  • Multiple Output Channels: The MAX1809EEE includes several regulated output channels, providing designers with the flexibility to power different components of their system efficiently.
  • High Efficiency: With its advanced design, the MAX1809EEE ensures minimal power loss, leading to extended battery life and reduced heat generation within the system.
  • Programmable Output Voltage: Users can program the output voltage to meet the specific requirements of their application, ensuring optimal performance and compatibility with various components.
  • Power Sequencing: The integrated power sequencing feature allows for a controlled startup sequence of the system, protecting sensitive components and ensuring a stable operation.
  • Thermal Protection: Built-in thermal protection mechanisms prevent damage to the IC and connected components in case of overheating, enhancing the overall reliability of the system.
  • Small Footprint: The compact size of the MAX1809EEE makes it an excellent choice for space-constrained applications, without compromising on functionality or performance.

Applications:

  • Portable and Handheld Devices
  • Wireless Communication Equipment
  • Battery-Powered Systems
  • GPS Devices
  • Medical Instruments

The MAX1809EEE from Maxim Integrated is not only a testament to the company's commitment to innovation in power management technology but also a testament to the understanding of the needs of modern electronic systems. Whether you're designing for mobility, efficiency, or reliability, the MAX1809EEE offers a solution that can meet and exceed your expectations.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact an authorized distributor to ensure you have the latest information and support for your design project.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9151 $58.7265
36+ $3.2124 $115.6464
56+ $3.1120 $174.2720
77+ $3.0115 $231.8855
100+ $2.9112 $291.1200
133+ $2.6101 $347.1433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess