EN
  • EN
  • DE

MAX1820ZEBC+

Part No MAX1820ZEBC+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR WCDMA 600MA BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.4V ~ 3.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFBGA, CSPBGA
Supplier Device Package 12-UCSP (2.02x1.54)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075098-MAX1820ZEBC+
Ultra Librarian 3D Model Ultra Librarian MAX1820ZEBC+ CAD Model

Description

Maxim Integrated MAX1820ZEBC+ Overview

The MAX1820ZEBC+ is a highly efficient, compact, and versatile power management integrated circuit (PMIC) from Maxim Integrated, designed to meet the demanding needs of portable and space-constrained electronic devices. This advanced step-down converter is tailored for applications requiring a high level of power efficiency and reliability, making it an ideal choice for powering CPUs, memory, and other critical components.

Key Features

  • High Efficiency: The MAX1820ZEBC+ boasts an impressive efficiency level, which helps to minimize power loss during operation and extends the battery life of portable devices.
  • Versatile Voltage Range: With an input voltage range of 1.8V to 5.5V, this PMIC can accommodate a variety of power sources, making it suitable for a wide range of applications.
  • Adjustable Output Voltage: The output voltage is programmable from 0.8V to 3.6V, allowing for precise voltage regulation to meet the specific needs of the load.
  • Compact Size: The MAX1820ZEBC+ comes in a compact, surface-mount package, which is ideal for space-constrained applications without compromising on performance.
  • Thermal Protection: It includes thermal overload protection that ensures the device operates within safe temperature limits, thereby protecting both the PMIC and the system it powers.

Applications

The MAX1820ZEBC+ is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Handheld gaming consoles
  • GPS devices
  • Digital cameras and camcorders
  • Other electronic devices requiring efficient power conversion

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1820ZEBC+ is no exception. This PMIC is designed to deliver consistent performance, ensuring that your devices operate smoothly and efficiently. With its advanced features and robust design, the MAX1820ZEBC+ is a smart choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess