EN
  • EN
  • DE

MAX1843ETI+

Part No MAX1843ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 2.7A 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Programmable) 1.1V (1.5V, 1.8V, 2.5V) 1 Output 2.7A 28-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX1843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881247-MAX1843ETI+
Ultra Librarian 3D Model Ultra Librarian MAX1843ETI+ CAD Model

Description

Maxim Integrated MAX1843ETI+ Product Overview

The MAX1843ETI+ from Maxim Integrated is a high-performance, power-management integrated circuit designed for precision, efficiency, and versatility. This compact, integrated solution is ideal for a wide range of applications, including portable devices, computing systems, and power-sensitive applications that require efficient power conversion and management.

Key Features

  • High Efficiency: The MAX1843ETI+ features a high-efficiency step-down converter, ensuring minimal power loss during voltage conversion, which is essential for battery-powered devices.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Low Quiescent Current: With its low quiescent current, this IC minimizes standby power consumption, making it ideal for power-sensitive applications that demand low-power states.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Compact Size: Housed in a small 28-pin TQFN package, the MAX1843ETI+ saves valuable board space, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX1843ETI+ allows it to be used in a variety of applications, such as:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • GPS and Navigation Systems
  • Wireless Handsets and Accessories
  • Power Banks and Portable Chargers
  • Wearable Technology

Technical Specifications

The MAX1843ETI+ operates over a wide input voltage range and provides an adjustable output voltage, catering to the needs of various electronic systems. It is designed for robust performance and features multiple protection mechanisms to safeguard against overcurrent, overvoltage, and thermal events.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1843ETI+ is no exception. It is manufactured to meet high standards, ensuring long-term reliability and performance in your products. With Maxim's reputation in the industry, you can trust the MAX1843ETI+ to be a dependable component in your power management design.

For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated product page or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6043 $50.4387
22+ $4.5984 $101.1648
34+ $4.4547 $151.4598
47+ $4.3110 $202.6170
60+ $4.1673 $250.0380
81+ $3.7362 $302.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess