EN
  • EN
  • DE

MAX1963AEZT090

Part No MAX1963AEZT090
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.9V
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 0.9V
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 073415-MAX1963AEZT090
Ultra Librarian 3D Model Ultra Librarian MAX1963AEZT090 CAD Model

Description

Maxim Integrated MAX1963AEZT090 Voltage Regulator

The MAX1963AEZT090 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of the MAX1963 series, which is known for its reliability and efficiency in managing power supplies across various applications. The MAX1963AEZT090 is particularly suitable for portable devices, communication equipment, and any system requiring a stable and precise voltage source.

Key Features

  • Output Voltage: The MAX1963AEZT090 provides a fixed output voltage of 0.9V, which is ideal for low-voltage applications that require a precise and stable power supply.
  • High Accuracy: This regulator offers excellent accuracy with a low dropout voltage, ensuring that the output remains stable even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 1A of continuous output current, the MAX1963AEZT090 can power a wide range of components and devices.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and your system from damage due to overheating.
  • Low Noise: With its low-noise performance, the MAX1963AEZT090 is perfect for sensitive RF and analog circuits that demand a quiet power supply.
  • Package: The device comes in a compact, thermally efficient, 6-pin SOT23 package, making it easy to integrate into space-constrained designs.

Applications

  • Portable and Battery-Powered Devices
  • Wireless and RF Systems
  • Microprocessor and FPGA Power Supplies
  • Optical Network Systems

With its robust design and advanced features, the MAX1963AEZT090 from Maxim Integrated stands out as a versatile and reliable solution for low-voltage power regulation. Designers and engineers can rely on this regulator to deliver consistent performance and maintain the integrity of their power-sensitive applications.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Omron
Lowest to $1.0478
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4481 $59.9291
26+ $4.4710 $116.2460
40+ $4.3313 $173.2520
56+ $4.1915 $234.7240
72+ $4.0517 $291.7224
96+ $3.6325 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess