EN
  • EN
  • DE

INA231BIYFDT

Part No INA231BIYFDT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.5%
Voltage - Input 0V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA (1.65x1.39)
Base Product Number INA231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53151-2,296-53151-1,296-53151-6
Standard Package 250
Win Source Part Number 1319823-INA231BIYFDT
Ultra Librarian 3D Model Ultra Librarian INA231BIYFDT CAD Model

Description

Introducing the INA231BIYFDT from Texas Instruments

The INA231BIYFDT is a state-of-the-art current shunt and power monitor with an I2C interface from the renowned semiconductor manufacturer, Texas Instruments. This sophisticated device offers industry-leading precision and performance for a wide range of applications, including power management, battery chargers, and energy monitoring systems.

Key Features:

  • High Accuracy: The INA231BIYFDT boasts an impressive accuracy level, ensuring precise current and power measurements for reliable system performance.
  • Wide Common-Mode Range: With a wide common-mode voltage range of 0 to 36V, this device is versatile and can be used in various systems without the need for additional signal conditioning.
  • Configurable Averaging Options: It features programmable averaging options, allowing users to optimize performance based on their specific application requirements.
  • Low Quiescent Current: Designed for power-sensitive applications, the INA231BIYFDT consumes a minimal amount of quiescent current, which helps in reducing the overall power consumption of the system.
  • Digital Interface: The integrated I2C interface facilitates easy communication with microcontrollers and other digital systems, enabling straightforward integration into existing designs.

Applications:

The versatility of the INA231BIYFDT makes it an ideal choice for a variety of applications, including:

  • Server and telecom power supplies
  • Battery management systems
  • Power management for consumer and portable electronics
  • Industrial and automotive systems

Package and Reliability:

The INA231BIYFDT comes in a compact, surface-mount package that is suitable for automated assembly processes, ensuring ease of manufacturing and integration into various form factors. Texas Instruments' commitment to quality means that this device is built to meet high reliability standards, ensuring long-term performance in demanding environments.

In summary, the INA231BIYFDT from Texas Instruments is an advanced monitoring solution that combines accuracy, efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1320 $50.9400
95+ $1.0603 $100.7285
150+ $1.0245 $153.6750
210+ $0.9529 $200.1090
275+ $0.9171 $252.2025
345+ $0.8812 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess