EN
  • EN
  • DE
  • IT

MAX1967EUB+T

Part No MAX1967EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 28 V
Frequency - Switching 102kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 104286-MAX1967EUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1967EUB+T CAD Model

Description

The MAX1967EUB+T from Maxim Integrated is a high-performance, precision, low-noise, low-dropout linear regulator designed to deliver a continuous output current up to 200mA. This regulator is ideal for noise-sensitive applications due to its ultra-low output noise and high power supply rejection ratio (PSRR), ensuring a stable and clean voltage supply.

Key Features

  • Output Voltage Range: Adjustable from 1.8V to 11V or fixed output options.
  • High Accuracy: Output voltage accuracy is maintained within ±1% over temperature, line, and load variations.
  • Low Dropout Voltage: Provides a dropout voltage as low as 120mV at 200mA load, enabling efficient use even in low headroom applications.
  • Low Noise: Ultra-low output noise of only 30µVRMS, making it suitable for RF and precision analog circuits.
  • High PSRR: Excellent power supply rejection ratio of 70dB at 1kHz, which minimizes the effect of supply voltage fluctuations on the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection to prevent overheating and damage to the device.
  • Package: Available in a compact, surface-mount µMAX package, which is ideal for space-constrained applications.

Applications

The MAX1967EUB+T is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Medical instrumentation
  • Audio and video equipment
  • RF applications
  • Precision analog systems

Conclusion

With its precise voltage regulation, low noise, and high PSRR, the MAX1967EUB+T linear regulator from Maxim Integrated stands out as an exceptional choice for designers looking to enhance the performance and reliability of their power-sensitive applications. Its small package and low dropout voltage make it an excellent option for space-constrained designs requiring a clean and stable power supply.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess