EN
  • EN
  • DE

MAX1976AETT180/V+T

Part No MAX1976AETT180/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.3A 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.5 %
Dropout Voltage 100 mV
Height 800 µm
Max Input Voltage 3.6 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.9048 W
Max Supply Voltage 3.6 V
Min Input Voltage 1.62 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Noise 86
Number of Outputs 1
Number of Pins 10
Number of Regulators 1
Output Current 300 mA
Output Type Fixed
Output Voltage 1.8 V
Packaging Tape & Reel
Polarity Positive
Quiescent Current 140 µA
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075125-MAX1976AETT180/V+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1976AETT180/V+T CAD Model

Description

Maxim Integrated MAX1976AETT180/V+T Voltage Regulator

The MAX1976AETT180/V+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a fixed output of 1.8V. This precision voltage regulator is an ideal solution for providing stable voltage to sensitive electronic components in various applications, including portable devices, wireless communication equipment, and embedded systems.

With its advanced design, the MAX1976AETT180/V+T offers excellent transient response and low noise characteristics, ensuring reliable operation even under demanding conditions. The device operates with an input voltage range from 2.5V to 6.5V, making it versatile for different power supply configurations.

One of the key features of the MAX1976AETT180/V+T is its ability to supply up to 1A of output current, which is sufficient for a wide range of applications. Additionally, the regulator maintains a low dropout voltage, meaning it can continue to provide a stable output even when the input voltage is very close to the output voltage. This low dropout performance is particularly beneficial in battery-powered devices, where maximizing battery life is crucial.

The MAX1976AETT180/V+T also incorporates several protective features to ensure the safety and longevity of both the regulator and the devices it powers. These include thermal shutdown, which prevents the regulator from overheating, and short-circuit protection, which safeguards against damage due to output shorts.

For design flexibility, the MAX1976AETT180/V+T is available in a compact 6-pin TDFN package with an exposed pad for enhanced thermal performance. This small form factor allows it to be easily integrated into space-constrained applications without sacrificing power or thermal efficiency.

In summary, the Maxim Integrated MAX1976AETT180/V+T is a robust and reliable voltage regulator, perfect for applications that require a fixed 1.8V supply with high accuracy, low noise, and excellent transient response. Its comprehensive protection features and compact size make it an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess