EN
  • EN
  • DE

MAX198ACNI+

Part No MAX198ACNI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin PDIP N / IC DAS 12BIT 6CH 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 785619-MAX198ACNI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX198
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX198ACNI+ CAD Model

Description

The MAX198ACNI+ from Maxim Integrated is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) that offers exceptional value for a variety of applications. This versatile component is designed to operate with a single +5V supply, making it ideal for portable and battery-powered devices where power efficiency is crucial.

Key Features:

  • High Resolution: With its 12-bit resolution, the MAX198ACNI+ provides precise digital representation of analog signals, ensuring accurate data acquisition for sensitive applications.
  • Multiple Channels: The device includes 8 multiplexed channels, allowing it to handle multiple signal inputs, which is perfect for systems that need to monitor various sensors or inputs simultaneously.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical operating current of just 1.5mA and a power-down mode that reduces current consumption to 1µA, maximizing battery life in portable systems.
  • Flexible Input Range: The MAX198ACNI+ supports a flexible input range, including both unipolar and bipolar modes, to accommodate a wide range of signal types.
  • High-Speed Interface: With a fast serial interface, data can be transferred quickly to a microcontroller or processor, enabling real-time processing and control.
  • On-Board Clock: The inclusion of an on-board clock simplifies system design by reducing the number of external components required.
  • Easy Integration: The MAX198ACNI+ comes in a 28-pin DIP package, making it easy to integrate into a variety of circuit boards and systems.

Applications:

The MAX198ACNI+ is suitable for a range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Battery-powered devices
  • Instrumentation

In summary, the MAX198ACNI+ is a robust and reliable ADC solution from Maxim Integrated that offers high precision, multiple input channels, and low power consumption, making it an excellent choice for engineers and designers looking to enhance their data acquisition and processing capabilities.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7055 $58.8220
10+ $12.0663 $120.6630
15+ $11.6886 $175.3290
21+ $11.3121 $237.5541
27+ $10.9344 $295.2288
36+ $9.8036 $352.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess