EN
  • EN
  • DE
  • IT

MAX20075ATCB/V+T

Part No MAX20075ATCB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC to DC Converter Synchronous Mini Buck 3.5V to 36V 12-Pin TDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of Pins 12
RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 981034-MAX20075ATCB/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20075ATCB/V+T CAD Model

Description

The MAX20075ATCB/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of the automotive industry. This compact and robust power management solution is ideal for applications requiring a high level of performance in a small footprint.

With an input voltage range of 3.5V to 36V, the MAX20075ATCB/V+T is versatile enough to handle a wide array of automotive power systems, especially those subjected to cold-crank and stop-start scenarios. It delivers up to 2A of continuous current, making it suitable for powering sensors, microcontrollers, and other automotive subsystems.

The device operates at a fixed 2.1MHz switching frequency, which allows for a compact solution with small external components. This high frequency also minimizes interference with AM radio bands, a common concern in automotive applications. Additionally, the MAX20075ATCB/V+T features spread-spectrum modulation, which further reduces electromagnetic interference (EMI), ensuring compliance with stringent automotive EMI requirements.

Maxim Integrated has equipped the MAX20075ATCB/V+T with a range of protective features to ensure reliable operation in the harsh automotive environment. These include over-temperature protection, over-current protection, and under-voltage lockout. The device also has a programmable soft-start feature to minimize inrush current during startup, which contributes to system stability.

The MAX20075ATCB/V+T comes in a small 10-pin TDFN package with an exposed pad, providing excellent thermal performance and space efficiency on the circuit board. Its operating temperature range of -40°C to +125°C makes it capable of performing under extreme conditions found in automotive applications.

In summary, the MAX20075ATCB/V+T is a highly reliable, efficient, and compact power solution from Maxim Integrated, tailored for the demanding needs of the automotive sector. Its advanced features and robust design make it an excellent choice for designers seeking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023
Intersil Corporation
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Lowest to $3.0426
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $4.1819
Texas Instruments
IC REG DL BUCK/LINEAR 14HTSSOP
Lowest to $1.9966
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $15.1666
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $18.2799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess