EN
  • EN
  • DE

ADP5033ACBZ-8-R7

Part No ADP5033ACBZ-8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DUAL 800MA BUCK REG W/2 300MA LD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 16-WLCSP (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFBGA, WLCSP
Case / Package 16-WLCSP (2x2)
Family Name ADP5033
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860331-ADP5033ACBZ-8-R7
Ultra Librarian 3D Model Ultra Librarian ADP5033ACBZ-8-R7 CAD Model

Description

Analog Devices Inc. ADP5033ACBZ-8-R7: Dual Channel Regulator

The ADP5033ACBZ-8-R7 is a state-of-the-art, dual-channel regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact, integrated power solution combines two high-performance buck regulators in a tiny 16-lead, 3x3 mm LFCSP_WQ package, making it an ideal choice for space-constrained applications.

Each channel of the ADP5033ACBZ-8-R7 is capable of delivering up to 1.2A of continuous output current, which makes it suitable for powering a wide range of devices, from microprocessors and DSPs to other analog ICs that require precise, efficient power delivery. The device operates over a wide input voltage range of 2.3V to 5.5V, allowing it to be used in various systems powered by single-cell Li-Ion batteries, 3.3V or 5V power rails, and other standard power supplies.

The ADP5033ACBZ-8-R7 features high switching frequencies of up to 3 MHz, which permits the use of small, low-cost inductors and capacitors, further minimizing the footprint and cost of the overall power supply design. Moreover, the device offers a high level of integration, with internal compensation networks that reduce the number of external components required, simplifying the design and reducing time to market.

The regulator provides excellent transient response and high efficiency across a wide load range, thanks to its current-mode, constant-frequency PWM control scheme. Additionally, it includes a power-save mode that improves efficiency at light loads, making it an energy-efficient choice for battery-powered applications.

Safety and reliability are also key features of the ADP5033ACBZ-8-R7. The device includes a suite of protection features such as over-current protection (OCP), under-voltage lockout (UVLO), thermal shutdown (TSD), and a power-on reset (POR) timer for reliable operation under adverse conditions.

Overall, the Analog Devices Inc. ADP5033ACBZ-8-R7 dual-channel regulator is a versatile and robust power management solution that offers high performance, integration, and efficiency for a variety of applications in the telecommunications, consumer electronics, and industrial markets.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7338 $59.7408
38+ $3.0637 $116.4206
59+ $2.9679 $175.1061
81+ $2.8722 $232.6482
104+ $2.7765 $288.7560
140+ $2.4893 $348.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess