EN
  • EN
  • DE
  • IT

MAX20303BEWN+T

Part No MAX20303BEWN+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CHG MGMT PWR 56WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Power Management
Fault Protection Over Current, Over Temperature
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFBGA, WLBGA
Supplier Device Package 56-WLP (4.18x3.68)
Base Product Number MAX20303
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1123610-MAX20303BEWN+T
Ultra Librarian 3D Model Ultra Librarian MAX20303BEWN+T CAD Model

Description

Maxim Integrated MAX20303BEWN+T Power Management IC

The MAX20303BEWN+T is a highly integrated and programmable power management IC (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This advanced PMIC is specifically tailored for ultra-low-power wearable applications, offering a complete power solution that extends the battery life of the portable devices it powers.

At the heart of the MAX20303BEWN+T lies its efficient power management capabilities. It integrates multiple linear regulators, a buck regulator, a buck-boost regulator, and a load switch, all of which work together to provide stable and reliable power to the various components of a wearable device. The PMIC's versatility allows it to support a wide range of sensors, microcontrollers, and other low-power peripherals commonly found in wearable technology.

One of the key features of the MAX20303BEWN+T is its programmable power control. This functionality enables designers to optimize power consumption for specific use cases and applications, ensuring that the wearable device can operate for extended periods on a single charge. The PMIC also includes a battery charger with a smart power selector, which seamlessly manages power between the battery and external sources, enhancing the device's usability and convenience for the end-user.

The MAX20303BEWN+T is designed with a small footprint in mind. Its compact WLP package makes it an ideal choice for space-constrained wearable applications, where size and weight are critical considerations. Despite its small size, the PMIC does not compromise on performance, delivering efficient power conversion and management to keep the device running smoothly.

For developers and engineers, the MAX20303BEWN+T is supported by Maxim Integrated's comprehensive design resources, including evaluation kits and detailed technical documentation. These tools help accelerate the design and development process, allowing for quicker time-to-market for new wearable innovations.

In summary, the Maxim Integrated MAX20303BEWN+T is a sophisticated and efficient solution for powering the next generation of wearable devices. Its integration of multiple power management functions, programmability, and compact design make it an excellent choice for developers looking to maximize battery life and enhance the user experience in their wearable technology products.

You May Also Be Interested in

Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $12.8847
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8317 $79.6634
4+ $32.6825 $130.7300
5+ $31.6611 $158.3055
7+ $30.6398 $214.4786
9+ $29.6185 $266.5665
12+ $26.5545 $318.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,241 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess