EN
  • EN
  • DE
  • IT

MAX2042AETP+T

Part No MAX2042AETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 1.6-3.9GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 1.6GHz to 3.9GHz
Number of Mixers 1
Noise Figure 7.2dB
Secondary Attributes Up/Down Converter
Operating Supply Current 140mA
Supply Voltage - Operating 3.3V, 5V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 119498-MAX2042AETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2042AETP+T CAD Model

Description

The MAX2042AETP+T from Maxim Integrated is a high-performance, silicon-germanium (SiGe), high-linearity, up/down-conversion mixer designed to provide optimal performance in demanding RF environments. It is a component that finds its application in a wide range of products, from base stations to RF communication systems, where signal integrity and reliability are of the utmost importance.

Key Features

  • Frequency Range: The device offers a wide frequency range, supporting an RF frequency from 1700MHz to 2200MHz, making it suitable for a variety of wireless communication bands including 3G and 4G LTE networks.
  • High Linearity: It boasts an excellent linearity performance with an Input IP3 of 25.5dBm at 1960MHz, ensuring low distortion and high-quality signal transmission.
  • Low Conversion Loss: The MAX2042AETP+T has a low conversion loss of 8.2dB, maximizing the efficiency of the signal conversion process.
  • LO Frequency Range: The local oscillator (LO) frequency range is from 1550MHz to 2150MHz, providing flexibility in various LO planning scenarios.
  • High Isolation: The mixer provides high isolation between ports (LO to RF of 32dB and LO to IF of 24dB), ensuring minimal crosstalk and interference between signals.

Applications

The MAX2042AETP+T is ideal for applications requiring high dynamic range and excellent linearity, such as:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Point-to-Point Radio Links
  • RFID Readers
  • Test and Measurement Equipment

Package and Quality

This component is offered in a compact, 20-pin TQFN package (5mm x 5mm) with an exposed pad, and it is specified for operation over the -40°C to +85°C temperature range. The MAX2042AETP+T is part of Maxim Integrated's commitment to providing high-quality, reliable solutions, and it is RoHS compliant, adhering to environmental standards.

For engineers and designers looking for a robust and versatile RF mixer, the MAX2042AETP+T from Maxim Integrated is an excellent choice that combines performance, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5350 $52.7450
17+ $6.1825 $105.1025
26+ $5.9893 $155.7218
35+ $5.7961 $202.8635
45+ $5.6029 $252.1305
60+ $5.0233 $301.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess