The MAX20734EPL+T from Maxim Integrated is a high-performance, fixed-frequency, step-down integrated power supply (IPS) module. Designed to deliver exceptional efficiency and power density, this device is ideal for a wide range of applications, including networking, telecommunications, and industrial systems. The MAX20734EPL+T offers a compact, reliable power solution that simplifies the design process for engineers by integrating the controller, MOSFETs, inductor, and associated components into a single package.
Key Features
- Integrated Design: Combines controller, MOSFETs, inductor, and compensation in one package for ease of use and high reliability.
- Wide Input Voltage Range: Operates over a broad input voltage range from 4.5V to 16V, accommodating a variety of power sources.
- Adjustable Output Voltage: Provides an adjustable output voltage from 0.5V up to 5.5V, allowing for flexibility across different applications.
- High Efficiency: Offers high efficiency to minimize power loss and thermal footprint, which is critical in high-density designs.
- Thermal Protection: Features over-temperature protection to safeguard the device and the system under extreme conditions.
- Compact Footprint: The small form factor of the package enables designers to maximize board space without sacrificing performance.
Applications
- Networking equipment such as switches and routers
- Telecommunications infrastructure
- Industrial control systems
- Point of load applications
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 16V
Output Voltage Range
0.5V to 5.5V
Package Type
LGA-EP
Operating Temperature
-40°C to +125°C
The MAX20734EPL+T is a testament to Maxim Integrated's commitment to providing advanced power management solutions that meet the needs of today's complex electronic systems. By integrating multiple components into a single module, this product not only saves space but also reduces the time and cost associated with the design and manufacturing process.