EN
  • EN
  • DE

MAX20796GFB+

Part No MAX20796GFB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description INTEGRATED 2-PHASE, SINGLE SUPPL  /  PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 200kHz ~ 799kHz 35-FC2QFN (4x10.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 200kHz ~ 799kHz
Voltage/Current - Output 1 Adjustable, 5.5V, 60A
Voltage/Current - Output 2 Adjustable, 5.5V, 60A
Voltage/Current - Output 3 Fixed
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 35-PowerVQFN
Supplier Device Package 35-FC2QFN (4x10.5)
Base Product Number MAX20796
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX20796GFB+
Standard Package 294
Win Source Part Number 1182217-MAX20796GFB+
Ultra Librarian 3D Model Ultra Librarian MAX20796GFB+ CAD Model

Description

Product Overview: MAX20796GFB+ from Maxim Integrated

The MAX20796GFB+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance chip is part of Maxim's extensive portfolio of power management solutions and is engineered to meet the rigorous demands of modern electronic applications.

At the heart of the MAX20796GFB+ lies its exceptional efficiency and reliability. The device is tailored for applications requiring precise voltage regulation, and its compact form factor makes it an ideal choice for space-constrained environments. It is widely used in industries ranging from telecommunications and networking to industrial systems and portable electronics.

Key features of the MAX20796GFB+ include advanced power management capabilities that ensure stable and efficient operation. The chip supports a broad input voltage range, accommodating various power sources and system architectures. Its high switching frequency allows for the use of smaller external components, reducing overall system size and cost.

The device also incorporates various protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions. Additionally, the MAX20796GFB+ offers programmable soft-start functionality to minimize inrush current during startup, contributing to the longevity of the end product.

For designers and engineers, the MAX20796GFB+ is a versatile component that simplifies the development of power supply circuits. Its ease of integration, coupled with Maxim Integrated's support and documentation, makes it a go-to choice for those looking to enhance the performance and efficiency of their power management systems.

In summary, the MAX20796GFB+ exemplifies Maxim Integrated's commitment to delivering high-quality, robust power solutions. Its combination of advanced features, compact size, and reliability make it an essential component for any application where power management is critical.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7613 $50.2839
8+ $13.7528 $110.0224
12+ $13.3231 $159.8772
16+ $12.8933 $206.2928
21+ $12.4635 $261.7335
27+ $11.1742 $301.7034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,989 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess