EN
  • EN
  • DE

MAX212ETE+

Part No MAX212ETE+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829703-MAX212ETE+
Ultra Librarian 3D Model Ultra Librarian MAX212ETE+ CAD Model

Description

Introducing the MAX212ETE+ from Maxim Integrated

The MAX212ETE+ is a high-performance, precision analog-to-digital converter (ADC) that offers superior accuracy and speed for demanding applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this ADC is part of their extensive portfolio designed to meet the needs of advanced systems across various industries.

Featuring a 12-bit resolution, the MAX212ETE+ ensures fine detail and exactness in analog signal conversion, making it an ideal choice for applications that require high levels of precision, such as medical instrumentation, industrial control systems, and data acquisition modules. With its high-speed sampling rate, this ADC can efficiently process rapidly changing signals, capturing the full dynamic range without compromising on accuracy.

The MAX212ETE+ operates over a wide single-supply voltage range, providing flexibility in system design and ensuring compatibility with a variety of microcontrollers and digital interfaces. Its low power consumption makes it a suitable option for battery-powered devices, where energy efficiency is crucial.

Encased in a small, 16-pin TQFN package, the MAX212ETE+ is designed to save valuable board space, allowing for more compact and integrated system designs. This space-saving feature is particularly beneficial in portable and space-constrained applications.

Additional features of the MAX212ETE+ include an internal reference voltage, which simplifies the design process by eliminating the need for external components. Its built-in overvoltage protection ensures robustness and longevity, safeguarding the device against unexpected voltage spikes that could otherwise cause damage.

With its combination of precision, speed, and low power consumption, the MAX212ETE+ from Maxim Integrated stands out as a top-tier ADC solution. Whether it's for sophisticated medical devices, industrial automation, or any application where accurate analog-to-digital conversion is paramount, the MAX212ETE+ delivers performance you can rely on.

For designers and engineers looking to enhance their systems with a reliable and precise ADC, the MAX212ETE+ is an excellent choice that promises to exceed expectations in both functionality and quality.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7863 $58.7178
15+ $8.0296 $120.4440
23+ $7.7789 $178.9147
31+ $7.5283 $233.3773
40+ $7.2765 $291.0600
54+ $6.5246 $352.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess