EN
  • EN
  • DE

MAX218EWP

Part No MAX218EWP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX DUAL RS232 TRUE 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 100mV
Data Rate 120Kbps
Supply Voltage (V) 1.8V ~ 4.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX218
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212652-MAX218EWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX218EWP CAD Model

Description

The MAX218EWP, a product from Maxim Integrated, is a high-performance dual RS-232 transceiver designed to meet the communication requirements of modern serial devices. This integrated circuit is particularly suited for applications that require reliable data transmission with electrostatic discharge (ESD) protection.

Key Features

  • Integrated ESD Protection: The MAX218EWP offers ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring robust performance in environments prone to static electricity.
  • Dual Transceiver Design: It features two drivers and two receivers, which makes it ideal for serial port connections in personal computers, peripherals, and other microprocessor-based equipment.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered and portable applications.
  • Wide Voltage Range: The MAX218EWP operates from a single 5V supply, with a guaranteed data rate of 120kbps.
  • Flexible Data Rate: The transceiver is capable of supporting data rates up to 120kbps, making it versatile for various communication speeds.

Applications

The MAX218EWP is designed for use in a wide range of applications where reliable serial communication is essential. These include:

  • Point-of-Sale (POS) Systems
  • Industrial Control Systems
  • Network Equipment
  • Data Acquisition Systems
  • Medical Equipment

Package and Quality

The MAX218EWP is offered in a 20-pin wide-body SO package, which is suitable for surface-mount technology (SMT) and provides space-saving advantages for compact system designs. Maxim Integrated ensures high-quality standards, with each device being rigorously tested to meet the industry specifications for performance and reliability.

Conclusion

In conclusion, the MAX218EWP from Maxim Integrated is an exemplary choice for designers looking for a reliable and robust dual RS-232 transceiver with ESD protection. Its combination of features, including low power consumption, high ESD protection, and flexible data rates, make it a versatile component for a multitude of serial communication applications.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess