EN
  • EN
  • DE

MAX2511EEI+

Part No MAX2511EEI+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Frequency 200MHz ~ 440MHz
Power - Output -2dBm
Voltage - Supply 2.7V ~ 5.5V
Current - Receiving 24mA
Current - Transmitting 26mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX2511
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1231139-MAX2511EEI+
Ultra Librarian 3D Model Ultra Librarian MAX2511EEI+ CAD Model

Description

The MAX2511EEI+ is a state-of-the-art intermediate frequency (IF) transceiver from Maxim Integrated, designed to provide a high level of integration for wireless communication applications. This versatile device is particularly suited for use in the design of wireless handsets, base stations, and other related RF communication equipment.

Key Features

  • High Integration: The MAX2511EEI+ integrates a mixer, oscillator, and a programmable prescaler into a single monolithic IC, reducing the number of external components required for IF processing.
  • Frequency Range: This transceiver operates in a broad frequency range, making it suitable for various communication standards and applications.
  • Low Voltage Operation: Designed to work with a single +2.7V to +5.5V supply, it is ideal for portable applications where power efficiency is crucial.
  • Low Noise Figure: With its low noise figure, the MAX2511EEI+ ensures excellent receiver sensitivity, which is critical for maintaining signal integrity in noisy environments.
  • High Linearity: The device provides high linearity, which helps to minimize distortion and improve overall signal quality.
  • Adjustable Gain: It features an on-chip variable-gain amplifier, allowing for fine-tuning of the signal level to optimize system performance.

Applications

  • Wireless Handsets
  • Base Stations
  • Wireless Local Loop (WLL) Systems
  • General RF Communication Systems

Package and Quality

The MAX2511EEI+ is offered in a compact 28-pin SSOP package, which is conducive to space-constrained designs. Maxim Integrated ensures high-quality standards, and this product is no exception, with rigorous testing and quality control measures in place to guarantee performance and reliability.

Conclusion

With its combination of integration, performance, and versatility, the MAX2511EEI+ from Maxim Integrated stands out as a top choice for designers seeking an IF transceiver that can meet the demanding requirements of modern wireless communication systems. Its robust feature set and ease of use make it an invaluable component for a wide array of RF applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9676 $53.9028
7+ $14.7427 $103.1989
11+ $14.2820 $157.1020
15+ $13.8213 $207.3195
19+ $13.3606 $253.8514
26+ $11.9784 $311.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess