EN
  • EN
  • DE

MAX25250ATPA/VY+

Part No MAX25250ATPA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description ASIL B MINI PMIC FOR CAMERA SENS  /  PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 2.2MHz 20-TQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 Adjustable, 3V ~ 4V, 1A
Voltage/Current - Output 2 Adjustable, 0.8V ~ 3.9875V, 1.2A
Voltage/Current - Output 3 Adjustable, 0.8V ~ 3.9875V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 5V ~ 22V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (3.5x3.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX25250ATPA/VY+
Standard Package 490
Win Source Part Number 1175613-MAX25250ATPA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX25250ATPA/VY+ CAD Model

Description

Maxim Integrated MAX25250ATPA/VY+ Product Overview

The MAX25250ATPA/VY+ is a state-of-the-art power management integrated circuit (PMIC) developed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This versatile component is designed to cater to a wide array of applications, particularly those requiring efficient power distribution and management.

The MAX25250ATPA/VY+ stands out with its compact, highly integrated design, which combines multiple functions into a single chip, thereby reducing the overall footprint on the PCB and simplifying the design process. This PMIC is optimally tailored for space-constrained applications, offering a robust solution for power delivery without compromising on performance or reliability.

Key Features

  • High Integration: The device integrates multiple regulators and power management functions, which can help in reducing the number of external components required in the system design.
  • Versatility: It is designed to work across a wide range of input voltages, making it suitable for various applications, from battery-powered devices to automotive and industrial systems.
  • Efficiency: The PMIC is engineered for high efficiency, which is essential for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Programmability: With programmable settings, the MAX25250ATPA/VY+ allows designers to fine-tune the operation to meet the specific needs of their application.

Applications

The MAX25250ATPA/VY+ is highly versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive applications
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics

With its robust design and advanced features, the MAX25250ATPA/VY+ from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient power management solution. Whether for small, portable devices or larger, more demanding systems, this PMIC delivers the performance and flexibility needed to meet the challenges of modern electronic design.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7074 $51.4406
46+ $2.2214 $102.1844
70+ $2.1520 $150.6400
97+ $2.0826 $202.0122
125+ $2.0132 $251.6500
167+ $1.8049 $301.4183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess