EN
  • EN
  • DE

MAX256EUKIT

Part No MAX256EUKIT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702690-MAX256EUKIT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX256EUKIT CAD Model

Description

The MAX256EU Kit from Maxim Integrated is an advanced development tool designed to facilitate the evaluation and integration of the MAX256 power management IC. This comprehensive kit is tailored for designers and engineers looking to explore the capabilities of the MAX256, a high-efficiency, switch-mode power driver with an integrated transformer.

Key Features

  • Integrated Transformer: The MAX256 features an integrated transformer driver, streamlining the design process and reducing the bill of materials for power supply applications.
  • High Efficiency: With switch-mode operation, the MAX256 offers high efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Footprint: The device's small size is ideal for space-constrained applications without sacrificing performance.
  • Flexible Power Supply: The kit supports a wide input voltage range, accommodating various source voltages and ensuring versatility across different designs and systems.

Kit Contents

The MAX256EU Kit comes with all the necessary components to start evaluating the MAX256 immediately, including:

  • MAX256 Evaluation Board
  • Pre-configured MAX256 IC
  • Comprehensive User Guide
  • Supporting Software and Documentation

Applications

The MAX256EU Kit is ideal for a wide range of applications, including:

  • Isolated DC-DC Converters
  • Battery-Powered Devices
  • Industrial Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Support and Resources

Maxim Integrated provides extensive support for the MAX256EU Kit, including detailed datasheets, application notes, and design resources. Customers can also access technical support from Maxim's team of experts for guidance throughout the development process.

For engineers seeking a robust and versatile power solution, the MAX256EU Kit offers an excellent starting point to leverage the performance and efficiency of the MAX256 IC in their next project.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess