EN
  • EN
  • DE

MAX2632EUK+T

Part No MAX2632EUK+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP 3V VHF/MICROWAVE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 100MHz to 1GHz
P1dB -11dBm
Gain 13.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6.6mA
Test Frequency 900MHz
Case / Package SOT-23-5
Win Source Part Number 105657-MAX2632EUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2632EUK+T CAD Model

Description

Maxim Integrated MAX2632EUK+T Low-Noise Amplifier

The MAX2632EUK+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to deliver superior signal amplification with minimal added noise. This amplifier is ideal for a wide range of applications, including wireless and RF systems, where maintaining signal integrity is crucial.

With its low noise figure and high gain, the MAX2632EUK+T ensures that weak signals are amplified without significant degradation, making it perfect for use in sensitive communication equipment such as GPS receivers, wireless LANs, and mobile handsets. The device operates within the frequency range of 400MHz to 2500MHz, providing versatility for various frequency bands and protocols.

The MAX2632EUK+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, it offers robust performance with a noise figure as low as 1.2dB and a gain of 13.5dB at 900MHz. Additionally, it is designed to work with a single supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in different system designs.

Key features of the MAX2632EUK+T include:

  • Low Noise Figure: 1.2dB typical at 900MHz
  • High Gain: 13.5dB gain at 900MHz
  • Wide Frequency Range: 400MHz to 2500MHz
  • Single Supply Voltage: 2.7V to 5.5V
  • Low Current Consumption: 4.5mA typical supply current
  • Shutdown Feature: Reduces supply current to less than 1µA
  • Robust ESD Protection
  • Compact SOT-23 Package

The integrated shutdown feature allows for power conservation in battery-powered devices by reducing the supply current to less than 1µA when the LNA is not in use. Additionally, the device includes robust electrostatic discharge (ESD) protection, ensuring durability and reliability in challenging environments.

Overall, the MAX2632EUK+T from Maxim Integrated is an excellent choice for designers looking for a high-quality LNA that combines low noise, high gain, and a wide operating frequency range with the convenience of a small package and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess