EN
  • EN
  • DE

MAX2640EUT

Part No MAX2640EUT
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 300MH-1.5GHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 300MHz ~ 1.5GHz
P1dB -22dBm
Gain 15.1dB
Noise Figure 0.9dB
RF Type Cellular, GPS, PCS
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 6.4mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 702722-MAX2640EUT
Ultra Librarian 3D Model Ultra Librarian MAX2640EUT CAD Model

Description

Maxim Integrated MAX2640EUT Low-Noise Amplifier

The MAX2640EUT from Maxim Integrated is a high-performance, ultra-low-noise amplifier (LNA) designed to provide optimal signal amplification in RF and microwave communication systems. This compact and efficient LNA is an ideal choice for a wide range of applications, including satellite communications, GPS receivers, wireless LANs, and cellular base stations.

Key Features

  • Frequency Range: The MAX2640EUT operates in a broad frequency range, making it versatile for use in various RF systems.
  • Ultra-Low Noise Figure: With an exceptionally low noise figure, this LNA ensures minimal signal degradation, enhancing the overall performance of the communication system.
  • High Gain: It provides a high level of signal amplification, which is crucial for maintaining signal integrity over long distances or through obstacles.
  • Low Power Consumption: Designed for efficiency, the MAX2640EUT draws minimal current, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Adjustable Current and Gain: Users can adjust the biasing current and gain to meet specific system requirements, offering flexibility in various design scenarios.
  • Integrated Power-Down Feature: The device includes a power-down mode, allowing for power savings when the amplifier is not in use.
  • Small SOT23 Package: The compact SOT23 package enables the LNA to be used in space-constrained applications without sacrificing performance.

Applications

  • Global Positioning Systems (GPS)
  • Wireless Local Area Networks (WLAN)
  • Cellular Base Stations
  • Low-Noise Block Downconverters (LNBs) for Satellite Communications
  • High-Frequency or Broadband Data Communications

The MAX2640EUT LNA from Maxim Integrated stands out for its ability to provide high-quality signal amplification with minimal added noise, ensuring reliable communication in a variety of RF applications. Its combination of low power consumption, high gain, and a wide operating frequency range, packaged in a small form factor, makes it a highly attractive solution for designers looking to enhance their communication systems' performance.

You May Also Be Interested in

Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess