EN
  • EN
  • DE

MAX3040EWE+

Part No MAX3040EWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1067154-MAX3040EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3040EWE+ CAD Model

Description

Product Overview: MAX3040EWE+ from Maxim Integrated

The MAX3040EWE+ is a robust, high-performance quad RS-485/RS-422 transmitter, expertly designed and manufactured by Maxim Integrated. This device is engineered to deliver reliable communication in industrial, network, and automation systems, providing a seamless interface for long-distance and high-speed data transmission applications.

Key Features:

  • High-Speed Operation: The MAX3040EWE+ supports data rates up to 10Mbps, making it suitable for high-speed data communication requirements.
  • Quad Transmitter Channels: With four independent transmitter channels, this device allows for multiple data streams, enhancing system capabilities and simplifying design complexity.
  • Wide Supply Voltage Range: Operating from a single 5V supply, the MAX3040EWE+ accommodates a broad range of industrial applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting the system from overheating.
  • Fail-Safe Receiver Inputs: The receiver inputs are designed to provide a known fail-safe state if the inputs are open, shorted, or idle, ensuring signal integrity.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3040EWE+ is built to withstand harsh environmental conditions.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Acquisition Systems
  • Factory Automation

Package and Quality:

The MAX3040EWE+ comes in a 16-pin SOIC-Wide package, ensuring compatibility with standard surface-mount technology (SMT) processes. Maxim Integrated is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

Conclusion:

In summary, the MAX3040EWE+ from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-speed RS-485/RS-422 transmitter. Its combination of performance, robustness, and versatility makes it an ideal solution for a wide range of industrial and network applications. Maxim Integrated's commitment to quality ensures that this product will perform to the highest standards, maintaining communication integrity under diverse conditions.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess