EN
  • EN
  • DE

P0568NLT

Part No P0568NLT
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 265239-P0568NLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0568NLT CAD Model

Description

The P0568NLT is a surface mount Power Bead Inductor manufactured by Pulse Electronics. It's designed to provide high current handling and low DC resistance in a compact form factor, making it suitable for various power applications where space is limited.

Applications

  • DC-DC Converters: Used as a filtering or energy storage element in buck, boost, and other DC-DC converter topologies.
  • Point-of-Load (POL) Regulators: Provides filtering and energy storage for POL regulators in computing and networking equipment.
  • VRM/VRDMs (Voltage Regulator Modules/Devices): Used in voltage regulation modules for CPUs, GPUs, and other high-power components.
  • Power Amplifiers: Employed in power amplifiers for filtering and impedance matching.

Features

  • High Current Handling: Designed to withstand high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Small Footprint: Compact size allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency in power conversion.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving signal integrity.
  • Space Savings: Small footprint allows for compact circuit designs.
  • Simplified Assembly: SMT compatibility simplifies the manufacturing process.
  • Stable Performance: Provides stable inductance and current handling over a wide temperature range.

Additional Details

Key electrical characteristics of the P0568NLT include its inductance value (in microhenries), saturation current (Isat), and DC resistance (DCR). The saturation current is the DC current at which the inductance drops by a specified percentage (typically 20% or 30%). The DCR is the DC resistance of the inductor winding. These parameters are crucial for selecting the appropriate inductor for a given application. Consider the operating frequency, current requirements, and temperature range when choosing this inductor. Datasheets provide detailed information on these characteristics as well as package dimensions and materials.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess