EN
  • EN
  • DE

MAX3042BEUE+T

Part No MAX3042BEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 118402-MAX3042BEUE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3042BEUE+T CAD Model

Description

Maxim Integrated MAX3042BEUE+T RS-485/RS-422 Transceivers

The MAX3042BEUE+T from Maxim Integrated is a robust and reliable RS-485/RS-422 transceiver designed to facilitate bidirectional data communication on balanced multipoint bus transmission lines. This device is ideal for applications requiring high-speed, bidirectional communication for industrial, network, and telecommunications systems.

Constructed with Maxim Integrated's expertise in communication technologies, the MAX3042BEUE+T is part of a family of 5V-powered transceivers that are capable of achieving data rates up to 10Mbps. This makes them suitable for high-speed data transfer scenarios while maintaining signal integrity even in electrically harsh environments.

The device comes in a TSSOP-16 package and is available in tape and reel form, denoted by the "+T" suffix, which is convenient for automated manufacturing processes. The MAX3042BEUE+T integrates four drivers and four receivers, allowing for a flexible interface configuration to accommodate a variety of network topologies and signaling requirements.

Key features of the MAX3042BEUE+T include:

  • High-Speed Operation: Capable of data rates up to 10Mbps, it is suitable for applications that require quick data transfer over long distances.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against excessive power dissipation that could lead to higher chip temperatures.
  • Fail-Safe Receiver: The receiver outputs a logic-high state if the inputs are open or shorted, ensuring reliable operation even under fault conditions.
  • Half-Duplex Communication: Supports bidirectional communication on a single pair of wires, which helps in reducing the number of wires and simplifying network design.
  • Wide Common-Mode Range: The transceiver can handle common-mode voltages ranging from -7V to +12V, making it robust against ground potential differences.
  • Enhanced ESD Protection: The device features ±15kV Human Body Model (HBM) ESD protection on the transceiver interface pins, safeguarding the device against electrostatic discharge events.

The MAX3042BEUE+T is designed for ease of use in a wide array of applications, including industrial control systems, factory automation, HVAC systems, and network equipment. With its combination of high-speed communication, robust protection features, and versatile interface options, the MAX3042BEUE+T is a solid choice for designers looking to implement reliable data communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2659 $52.6590
24+ $4.3207 $103.6968
36+ $4.1857 $150.6852
50+ $4.0507 $202.5350
64+ $3.9157 $250.6048
86+ $3.5106 $301.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess