EN
  • EN
  • DE

LAN7800-I/Y9X

Part No LAN7800-I/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR USB 48SQFN  /  Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 960615-LAN7800-I/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7800-I/Y9X CAD Model

Description

Microchip Technology's LAN7800-I/Y9X: High-Performance USB 3.1 to Ethernet IC

The LAN7800-I/Y9X is a state-of-the-art USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that provides a high-performance and cost-effective USB to Ethernet connectivity solution. Manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, this product is designed for embedded systems, consumer electronics, and business applications where seamless and reliable network connectivity is crucial.

Key Features:

  • High-Speed Networking: Supports USB 3.1 Gen 1 data rates up to 5 Gbps, ensuring high-bandwidth internet access for connected devices.
  • Advanced Ethernet Capabilities: Offers full-duplex operation with IEEE 802.3x flow control, VLAN tagging, and Jumbo Frame support for versatile network configurations and enhanced data integrity.
  • Energy-Efficient Ethernet: Compliant with IEEE 802.3az-2010, the LAN7800-I/Y9X reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious consumers.
  • Robust System Integration: Features a USB Type-C™ compatible interface and a comprehensive set of host drivers for seamless integration with most operating systems.

Applications:

The LAN7800-I/Y9X is ideal for a wide range of applications, including:

  • Network Attached Storage (NAS) devices
  • Desktop and mobile PC docking stations
  • Gaming consoles
  • Set-top boxes and digital media adapters
  • Industrial automation systems

Product Quality and Support:

Microchip Technology is committed to delivering high-quality products. The LAN7800-I/Y9X is backed by Microchip's robust testing and validation processes, ensuring reliability and performance. Additionally, customers can access Microchip's global customer support and technical assistance to help with design, development, and deployment.

Whether for home, office, or industrial environments, the LAN7800-I/Y9X from Microchip Technology provides a reliable, high-speed network connection that is essential for today's interconnected world.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2107 $60.8428
9+ $12.4806 $112.3254
13+ $12.0906 $157.1778
18+ $11.7006 $210.6108
23+ $11.3106 $260.1438
30+ $10.1405 $304.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,063 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess