EN
  • EN
  • DE

MAX3070E

Part No MAX3070E
Manufacturer Maxim Integrated
Description +3.3V, ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212870-MAX3070E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX3070E CAD Model

Description

Introducing the MAX3070E RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3070E from Maxim Integrated is a robust RS-485/RS-422 transceiver designed to facilitate reliable communication in industrial, networking, and automation environments. It ensures high-speed data transfer with minimal power consumption, making it an ideal choice for a wide range of applications where efficient and secure data communication is crucial.

Key Features

  • High-Speed Operation: The MAX3070E is capable of data rates up to 15Mbps, allowing for rapid data transmission that is essential in modern industrial applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, this transceiver is built to withstand harsh environmental conditions, ensuring reliability and performance.
  • Low Power Consumption: It features a low-current shutdown mode and reduced power consumption, which is particularly beneficial for power-sensitive applications.
  • Integrated Protection: The device includes fault protection up to ±60V and built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), safeguarding the transceiver against unexpected voltage spikes and static electricity.
  • Half-Duplex Communication: The MAX3070E supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps in reducing the complexity and cost of the wiring.
  • Interoperability: It is fully compliant with the TIA/EIA-485 and TIA/EIA-422 standards, ensuring compatibility with other compliant devices in the network.

Applications

The MAX3070E is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX3070E transceiver, which is engineered to deliver consistent performance while maintaining energy efficiency. Its robust feature set and protective measures ensure that it is a go-to solution for professionals seeking a reliable data communication interface. Whether it's for factory automation or sophisticated networking systems, the MAX3070E is designed to meet the stringent demands of today's high-speed, high-performance data communication networks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess