EN
  • EN
  • DE

MAX3095CPE+

Part No MAX3095CPE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR QUAD RS422/485 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1067301-MAX3095CPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3095CPE+ CAD Model

Description

Product Overview: MAX3095CPE+ from Maxim Integrated

The MAX3095CPE+ is a quintessential component produced by Maxim Integrated, a renowned company in the field of analog and mixed-signal engineering. This particular product is a robust, low-power, quad receiver designed for RS-422 and RS-485 communication protocols. It is an ideal choice for applications requiring high-speed data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The MAX3095CPE+ is capable of handling data rates up to 10Mbps, making it suitable for high-speed data communication requirements.
  • Quad Receiver: It houses four independent RS-422/RS-485 receivers in a single package, offering compact and efficient design possibilities.
  • Wide Voltage Range: With an operating voltage range from 4.75V to 5.25V, it provides flexibility for various system designs and ensures compatibility with standard logic levels.
  • Fail-Safe Feature: The device guarantees a logic-high receiver output when the receiver inputs are open or shorted, which prevents false data transmission under fault conditions.
  • Thermal Shutdown: It includes thermal-shutdown protection to prevent damage from excessive power dissipation.

Applications

The MAX3095CPE+ is designed to serve a diverse array of applications, which include:

  • Industrial Control Systems
  • Factory Automation
  • Networked Devices in Harsh Environments
  • Data Acquisition Systems
  • Instrumentation

Package and Reliability

The MAX3095CPE+ comes in a 16-pin DIP (Dual In-line Package) that is through-hole mountable, providing a robust mechanical connection for industrial environments. Its extended temperature range from -40°C to +85°C ensures reliable performance under extreme conditions.

Conclusion

With its combination of high-speed data communication, multiple receiver integration, and enhanced safety features, the MAX3095CPE+ from Maxim Integrated is a versatile choice for designers looking to implement RS-422/RS-485 communication interfaces in their systems. Its robustness and reliability make it a go-to option for demanding applications where data integrity and system stability are paramount.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess