EN
  • EN
  • DE

MAX3109ETJ+T

Part No MAX3109ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 32-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS232, RS485
Data Rate (Maximum) 24Mbps
Supply Voltage (V) 1.71V ~ 3.6V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX3109
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702943-MAX3109ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3109ETJ+T CAD Model

Description

Product Overview: MAX3109ETJ+T

The MAX3109ETJ+T is a sophisticated dual-channel UART (Universal Asynchronous Receiver-Transmitter) from Maxim Integrated, designed to add two extra high-speed serial ports to any microcontroller or processor with minimal design effort. This integrated circuit is ideal for applications in industrial automation, networking, and telecommunications where reliable serial communication is essential.

Key Features

  • Dual UART Channels: Each UART is capable of handling data rates up to 24Mbps, providing fast and efficient data transfer for high-speed applications.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow without overloading the receiver, preventing data loss and improving system reliability.
  • Programmable Oscillator: An integrated crystal oscillator with a wide programmable range allows for flexible baud rate generation and easy integration with various system clock configurations.
  • High ESD Protection: The device offers enhanced electrostatic discharge protection, safeguarding the circuit against damage from static electricity and improving overall robustness.
  • Infrared Data Association (IrDA) Support: The MAX3109ETJ+T is compatible with the IrDA standard for infrared communication, providing additional connectivity options.
  • Flexible Voltage Range: Operating from a single 3.0V to 3.6V power supply, the device is suitable for use in a variety of power environments.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3109ETJ+T is designed to perform reliably in extreme conditions.

Package and Availability

The MAX3109ETJ+T comes in a compact 32-pin TQFN package, making it space-efficient for design on dense PCB layouts. The lead(Pb)-free and RoHS-compliant package ensures environmental friendliness and compatibility with modern manufacturing standards.

Applications

With its robust feature set and high-speed capabilities, the MAX3109ETJ+T is well-suited for a wide range of applications, including:

  • Point-of-Sale (POS) Systems
  • Industrial Control Systems
  • Networking Equipment
  • Base Stations
  • Medical Equipment

Maxim Integrated's commitment to high-quality and innovation is evident in the MAX3109ETJ+T, making it a reliable choice for designers looking to enhance their systems with additional UART channels.

You May Also Be Interested in

Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess