EN
  • EN
  • DE

MAX3131CAI+T

Part No MAX3131CAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS2332 IRDA IR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Operating Supply Voltage 3 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 207368-MAX3131CAI+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3131CAI+T CAD Model

Description

Product Overview: MAX3131CAI+T from Maxim Integrated

The MAX3131CAI+T is a high-performance, low-power transceiver for RS-232 and V.28 communication interfaces, designed and manufactured by Maxim Integrated. This device is specifically engineered to operate in environments requiring robust serial communication and is ideal for applications in industrial, networking, and telecommunication systems.

Key Features

  • Interface Type: RS-232/V.28
  • Data Rate: Up to 250kbps
  • Supply Voltage Range: 3.0V to 5.5V
  • Number of Drivers/Receivers: 2/2
  • Low-Power Shutdown: Yes, providing power-saving opportunities
  • ESD Protection: ±15kV Human Body Model (HBM)
  • Temperature Range: -40°C to +85°C
  • Package: 28-SSOP (Shrink Small Outline Package)

Enhanced Capabilities

The MAX3131CAI+T transceiver features a proprietary low-dropout transmitter output stage, which delivers a true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation, reducing the overall footprint and component count in space-constrained applications.

Robust Protection

With its built-in electrostatic discharge (ESD) protection, the MAX3131CAI+T can withstand ESD events of up to ±15kV, ensuring reliability and longevity in harsh environments. This feature makes the device exceptionally suitable for portable or outdoor applications where ESD events are more likely to occur.

Power Efficiency

The device also includes a low-power shutdown mode that reduces power consumption when not in use, making it an excellent choice for battery-powered or energy-sensitive systems. Its efficient design allows for the reduction of power without compromising performance, making the MAX3131CAI+T a versatile solution for a wide range of applications.

Application Areas

This transceiver is well-suited for deployment in a variety of settings, including but not limited to point-of-sale (POS) terminals, peripherals, handheld equipment, and industrial control systems. Its reliability, coupled with Maxim Integrated's reputation for quality, ensures that the MAX3131CAI+T is a smart choice for designers seeking to implement robust serial communication in their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess