EN
  • EN
  • DE

MAX317EPA+

Part No MAX317EPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST 8-Pin PDIP N / IC SWITCH SPST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785854-MAX317EPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX317
Introduction Date November 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX317EPA+ CAD Model

Description

Introducing the MAX317EPA+ from Maxim Integrated

The MAX317EPA+ is a precision, dual-voltage comparator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to provide fast response times and low power consumption, making it an ideal solution for a wide range of applications, including threshold detection, window comparators, and zero-crossing detectors.

Encased in a compact 8-pin DIP package, the MAX317EPA+ operates over a wide single or dual supply voltage range, allowing for flexible integration into various circuit designs. Its single-supply voltage ranges from +4.5V to +28V, while the dual-supply voltage ranges from ±1V to ±14V, accommodating both low and high voltage applications with ease.

One of the key features of the MAX317EPA+ is its fast propagation delay, typically 4.5µs, which ensures quick and accurate response times. This is particularly important in critical monitoring and control systems where timing is essential. Additionally, the device boasts a low input bias current of 25nA and a low input offset voltage of 2mV, which contribute to its high precision and reliability.

The MAX317EPA+ also includes an internal hysteresis setting that enhances its noise immunity, making it less susceptible to false triggering due to noisy signals. This feature is especially beneficial in electrically noisy environments or when dealing with unstable input signals.

With its wide operating temperature range of -40°C to +85°C, the MAX317EPA+ is designed to perform reliably in harsh conditions, ensuring consistent operation across diverse environmental settings. Its robust design and high-quality manufacturing standards underscore Maxim Integrated's commitment to delivering dependable and long-lasting components.

Whether used in industrial control systems, communication devices, consumer electronics, or automotive applications, the MAX317EPA+ stands out as a versatile and efficient solution for precision voltage comparison tasks. Its integration into your next project can help enhance system performance, accuracy, and stability.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated, which offers in-depth technical information to assist in the effective utilization of the MAX317EPA+ in various circuit configurations.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess