EN
  • EN
  • DE

MAX31855KASA+T

Part No MAX31855KASA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMOCOUPLE-DGTL SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Thermocouple to Digital Converter
Input Type Thermocouple (Multiple)
Output Type Digital
Operating Supply Current 900μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021443-MAX31855KASA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX31855KASA+T CAD Model

Description

MAX31855KASA+T Thermocouple-to-Digital Converter

The MAX31855KASA+T from Maxim Integrated is a sophisticated thermocouple-to-digital converter designed to provide precise temperature measurements while simplifying the design process for engineers. This compact, integrated solution is especially suited for applications requiring high accuracy temperature data from type-K thermocouples.

Key Features

  • Direct Digital Conversion: The MAX31855KASA+T directly converts the thermocouple EMF to digital temperature readings, eliminating the need for external signal conditioning.
  • High Accuracy: With built-in cold junction compensation, the device offers high accuracy measurements, ensuring reliable performance for critical applications.
  • Easy-to-Use Interface: The integrated 14-bit, SPI-compatible serial interface allows for simple connectivity to microcontrollers and other digital systems.
  • Wide Temperature Range: Capable of reading temperatures from -200°C to +700°C with a resolution of 0.25°C, making it versatile for diverse applications.
  • Thermocouple Fault Detection: The device includes fault detection capabilities, alerting the system to disconnected thermocouples or short circuits, enhancing system safety and reliability.
  • Compact SOIC Package: Housed in a small 8-pin SOIC package, the MAX31855KASA+T is ideal for space-constrained applications.

Applications

The MAX31855KASA+T is an excellent choice for a wide range of applications that require accurate temperature monitoring. Some of these applications include:

  • Industrial temperature control systems
  • Consumer appliances
  • Medical devices
  • Food processing equipment
  • HVAC systems

Summary

Maxim Integrated's MAX31855KASA+T is a highly accurate, easy-to-use thermocouple-to-digital converter that simplifies the process of integrating temperature sensing into a variety of systems. Its ability to directly convert thermocouple readings into digital data, combined with its built-in fault detection, makes it a reliable and efficient choice for engineers looking to optimize their temperature sensing solutions.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess